Taiyo Yuden Co., Ltd. Switch, Toggle, 24Pdt, 5A; Switch Operation T-Bar (Olympic Controls) 802-24C

Description
SWITCH, TOGGLE, 24PDT, 5A; Switch Operation:On-(On); Contact Configuration:24PDT; Illumination:Non Illuminated; Product Range:802 Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:- RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, 24PDT, 5A; Switch Operation:On-(On); Contact Configuration:24PDT; Illumination:Non Illuminated; Product Range:802 Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 24Pdt, 5A; Switch Operation T-Bar (Olympic Controls) - 59F729 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 24Pdt, 5A; Switch Operation T-Bar (Olympic Controls)
59F729
Switch, Toggle, 24Pdt, 5A; Switch Operation T-Bar (Olympic Controls) 59F729
SWITCH, TOGGLE, 24PDT, 5A; Switch Operation:On-(On); Contact Configuration:24PDT; Illumination:Non Illuminated; Product Range:802 Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:- RoHS Compliant: No

SWITCH, TOGGLE, 24PDT, 5A; Switch Operation:On-(On); Contact Configuration:24PDT; Illumination:Non Illuminated; Product Range:802 Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 59F729
Product Name Switch, Toggle, 24Pdt, 5A; Switch Operation T-Bar (Olympic Controls)
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A11KB-BA - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details