Taiyo Yuden Co., Ltd. Switch, Toggle, 12Pdt, 5A; Switch Operation T-Bar (Olympic Controls) 802-12C

Description
SWITCH, TOGGLE, 12PDT, 5A; Switch Operation:On-(On); Contact Configuration:12PDT; Illumination:Non Illuminated; Product Range:802 Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:- RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, 12PDT, 5A; Switch Operation:On-(On); Contact Configuration:12PDT; Illumination:Non Illuminated; Product Range:802 Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 12Pdt, 5A; Switch Operation T-Bar (Olympic Controls) - 59F726 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 12Pdt, 5A; Switch Operation T-Bar (Olympic Controls)
59F726
Switch, Toggle, 12Pdt, 5A; Switch Operation T-Bar (Olympic Controls) 59F726
SWITCH, TOGGLE, 12PDT, 5A; Switch Operation:On-(On); Contact Configuration:12PDT; Illumination:Non Illuminated; Product Range:802 Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:- RoHS Compliant: No

SWITCH, TOGGLE, 12PDT, 5A; Switch Operation:On-(On); Contact Configuration:12PDT; Illumination:Non Illuminated; Product Range:802 Series; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:-; Contact Voltage DC Nom:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 59F726
Product Name Switch, Toggle, 12Pdt, 5A; Switch Operation T-Bar (Olympic Controls)
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Switches - 450-07-1-2-15934-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Rocker - A1RKH - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TAX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details