Taiyo Yuden Co., Ltd. Power Relay, 48Pdt, 24Vdc, 5A, Plug In; Contact Configuration T-Bar (Olympic Controls) 801-48C24

Description
POWER RELAY, 48PDT, 24VDC, 5A, PLUG IN; Contact Configuration:48PDT; Coil Voltage:24V; Contact Current:-; Product Range:800 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No
Datasheet
Description
POWER RELAY, 48PDT, 24VDC, 5A, PLUG IN; Contact Configuration:48PDT; Coil Voltage:24V; Contact Current:-; Product Range:800 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 48Pdt, 24Vdc, 5A, Plug In; Contact Configuration T-Bar (Olympic Controls) - 59F756 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 48Pdt, 24Vdc, 5A, Plug In; Contact Configuration T-Bar (Olympic Controls)
59F756
Power Relay, 48Pdt, 24Vdc, 5A, Plug In; Contact Configuration T-Bar (Olympic Controls) 59F756
POWER RELAY, 48PDT, 24VDC, 5A, PLUG IN; Contact Configuration:48PDT; Coil Voltage:24V; Contact Current:-; Product Range:800 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No

POWER RELAY, 48PDT, 24VDC, 5A, PLUG IN; Contact Configuration:48PDT; Coil Voltage:24V; Contact Current:-; Product Range:800 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:115VAC; Relay Terminals:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 59F756
Product Name Power Relay, 48Pdt, 24Vdc, 5A, Plug In; Contact Configuration T-Bar (Olympic Controls)
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products