CAP 1.0F -20% +80% 5.5V T/C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 4688-CE5R5105CF-ZJ-ND |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 1.00E6 microF |