Taiwan Semiconductor Co., Ltd. Single Diodes US1M

Description
Diode Standard 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-US1MTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-US1MTR-ND
Single Diodes 1801-US1MTR-ND
Diode Standard 1A Surface Mount DO-214AC (SMA)

Diode Standard 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 1801-US1MCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-US1MCT-ND
Single Diodes 1801-US1MCT-ND
DIODE GEN PURP 1A DO214AC

DIODE GEN PURP 1A DO214AC

Buy Now Datasheet
Single Diodes - 1801-US1MDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-US1MDKR-ND
Single Diodes 1801-US1MDKR-ND
DIODE STANDARD 1000V 1A DO214AC

DIODE STANDARD 1000V 1A DO214AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-US1MTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Schottky Diodes & Rectifiers - 1220681 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4489 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS2-1980-2010-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details