Taiwan Semiconductor Co., Ltd. Single Diodes US1GH

Description
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-US1GHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-US1GHTR-ND
Single Diodes 1801-US1GHTR-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 1801-US1GHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-US1GHCT-ND
Single Diodes 1801-US1GHCT-ND
DIODE GEN PURP 400V 1A DO214AC

DIODE GEN PURP 400V 1A DO214AC

Buy Now Datasheet
Single Diodes - 1801-US1GHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-US1GHDKR-ND
Single Diodes 1801-US1GHDKR-ND
DIODE STANDARD 400V 1A DO214AC

DIODE STANDARD 400V 1A DO214AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-US1GHTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details
General-purpose Schottky diode - 1PS76SB70,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details