The TSM9409CS is a P-channel power MOSFET designed for battery protection and load switching applications. It is packaged in an SOP-8 format with a maximum drain-source voltage of -60 V and a continuous drain current of -3 A at 25°C. The device has a maximum on-resistance of 155 mΩ at -10 V gate-source voltage and 200 mΩ at -4.5 V. It features a total gate charge of 18 nC and a junction-to-ambient thermal resistance of 50 °C/W on a PCB with 1 in² of copper. The operating junction and storage temperature range is -55 °C to +150 °C. The part is RoHS compliant and halogen-free, and meets MSL 3 moisture sensitivity level per J-STD-020.
MOSFET P-CHANNEL 60V 3.5A 8SOP Product overview: TSM9409CS RLG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM9409CS RLG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM9409CS RLG |
| Product Name | P-Channel 60V 3.5A MOSFET Transistor |
| Polarity | P-Channel |
| MOSFET Operating Mode | Enhancement |
| PD | 3 milliwatts |