The TSM70N1R4CP ROG is an N-channel power MOSFET in a TO-252 (DPAK) package, designed for power switching applications such as power supplies and lighting. It features a drain-source voltage rating of 700 V, a continuous drain current of 3.3 A at 25°C, and a maximum on-state resistance of 1.4 Ω. The device has a total gate charge of 7.7 nC and a single-pulsed avalanche energy of 64 mJ. Thermal resistance from junction to case is 3.3 °C/W, and junction to ambient is 62 °C/W on an FR-4 PCB in still air. It operates within a junction and storage temperature range of -55°C to +150°C, complies with RoHS Directive 2011/65/EU, and is halogen-free per IEC 61249-2-21. The part is packaged in 2,500-piece 13-inch reels.
MOSFET N-CH 700V 3.3A TO252 Product overview: TSM70N1R4CP ROG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 3.3A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 3.3A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM70N1R4CP ROG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM70N1R4CP ROG |
| Product Name | 700V 3.3A TO252 MOSFET Transistor |
| PD | 38000 milliwatts |