TSM6968SDCA RVG is a 20V dual N-channel MOSFET in a TSSOP-8 package, designed for Li-ion battery switch applications. Each channel has a continuous drain current rating of 6.5A at 4.5V gate drive, with on-resistance of 22mΩ at 4.5V and 29mΩ at 2.5V. The device features 2kV ESD protection and a maximum junction temperature of 150°C. The package is surface-mounted on FR4 PCB with a junction-to-ambient thermal resistance of 120°C/W.
MOSFET 2N-CH 20V 6.5A 8TSSOP Product overview: TSM6968SDCA RVG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TSM6968SDCA RVG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-TSM6968SDCA RVG |
| Product Name | 20V 6.5A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 20 volts |
| PD | 1040 milliwatts |