TSM6968DCA RVG is a 20V dual N-channel MOSFET in a TSSOP-8 package, designed for battery switch applications in Li-ion battery packs. It features an ESD protection rating of 2 kV, a continuous drain current of 6.5 A at Vgs = 4.5 V, and a drain-source on-resistance of 22 mΩ at Vgs = 4.5 V and 29 mΩ at Vgs = 2.5 V. The device operates with a maximum junction temperature of +150°C and has a junction-to-ambient thermal resistance of 120 °C/W when mounted on FR4 PCB. The package dimensions are 6.20-6.60 mm in length and 4.30-4.50 mm in width. The part is halogen-free and meets RoHS compliance.
MOSFET 2N-CH 20V 6.5A 8TSSOP Product overview: TSM6968DCA RVG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TSM6968DCA RVG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-TSM6968DCA RVG |
| Product Name | 20V 6.5A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 20 volts |
| PD | 1040 milliwatts |