The TSM6963SDCA RVG is a 20V dual P-channel MOSFET in a TSSOP-8 package, designed for load and PA switching applications. It has a continuous drain current rating of -4.5A at V_GS = -4.5V, with on-resistance of up to 42mΩ at V_GS = -2.5V and 68mΩ at V_GS = -1.8V. The device operates with a maximum junction temperature of +150°C and a junction-to-ambient thermal resistance of 90°C/W when mounted on a PCB. It meets RoHS and is halogen-free. The package dimensions are 6.20mm to 6.60mm in length and 4.30mm to 4.50mm in width.
MOSFET 2P-CH 20V 4.5A 8TSSOP Product overview: TSM6963SDCA RVG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TSM6963SDCA RVG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-TSM6963SDCA RVG |
| Product Name | 20V 4.5A MOSFET Transistor |
| Polarity | P-Channel |
| MOSFET Operating Mode | Enhancement |
| Transconductance | 0.0160 kS |
| PD | 1.14 milliwatts |