TSM6866SDCA RVG is a 20V dual N-channel MOSFET in a TSSOP-8 package, suited for battery switch applications in Li-ion battery packs. The device has a continuous drain current rating of 6A and on-resistance of 21Ω to 30mΩ at 4.5V gate drive, and 30mΩ to 40mΩ at 2.5V gate drive. It operates with a maximum junction temperature of +150°C, and has a junction-to-case thermal resistance of 30°C/W. The package measures 6.20-6.60mm in length and 4.30-4.50mm in width. The part is halogen-free and meets RoHS requirements.
MOSFET 2N-CH 20V 6A 8TSSOP Product overview: TSM6866SDCA RVG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TSM6866SDCA RVG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-TSM6866SDCA RVG |
| Product Name | 20V 6A MOSFET Transistor |
| TJ | -55 to 150 C (-67 to 302 F) |