The TSM680P06CP is a P-channel power MOSFET designed for switching applications such as motor drive, power tools, and LED lighting. It is packaged in a TO-252 (DPAK) case with a maximum drain-source voltage of -60 V and a continuous drain current of -14.5 A at 25°C. The maximum on-state resistance is 68 mΩ at -10 V gate-source voltage and 110 mΩ at -4.5 V. The device has a total gate charge of 18 nC and a thermal resistance from junction to case of 6.1 °C/W. Operating junction and storage temperatures range from -55°C to +150°C. The part is RoHS compliant and halogen-free per IEC 61249-2-21, with MSL 3 moisture sensitivity per J-STD-020.
MOSFET P-CHANNEL 60V 18A TO252 Product overview: TSM680P06CP ROG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 18A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM680P06CP ROG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM680P06CP ROG |
| Product Name | P-Channel 60V 18A TO252 MOSFET Transistor |
| Polarity | P-Channel |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 60 volts |
| PD | 20 milliwatts |