TSM650P02CX is a 20V P-channel power MOSFET in an SOT-23 package, designed for low-voltage switching applications with gate drive as low as -1.8V. It has a continuous drain current of -4.1A at 25°C, a maximum RDS(on) of 85mΩ at -4.5V gate drive, and a thermal resistance of 80°C/W. The device meets MSL 1 moisture sensitivity per J-STD-020 and is halogen-free according to IEC 61249-2-21. Operating junction temperature ranges from -55°C to 150°C.
MOSFET P-CHANNEL 20V 4.1A SOT23 Product overview: TSM650P02CX RFG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 4.1A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM650P02CX RFG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM650P02CX RFG |
| Product Name | P-Channel 20V 4.1A SOT23 MOSFET Transistor |
| Polarity | P-Channel |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 20 volts |
| PD | 1.56 milliwatts |