The TSM650N15CS is an N-channel power MOSFET designed for high-efficiency switching applications such as PoE, LED lighting, and telecom power. It is packaged in an SOP-8 case with a drain-source voltage rating of 150 V, a continuous drain current of 9 A at 25°C, and a maximum on-state resistance of 65 mΩ at VGS = 10 V. The device has a total gate charge of 37 nC and includes 100% UIS and Rg tested. It operates from -55°C to +150°C, meets RoHS 2011/65/EU and WEEE 2002/96/EC standards, and is halogen-free per IEC 61249-2-21. Thermal resistance from junction to case is 10 °C/W, and junction-to-ambient is 57 °C/W. The part is MSL 1 rated per J-STD-020.
150V, 9A, SINGLE N-CHANNEL POWER
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSM650N15CSTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |