The TSM650N15CR is an N-channel power MOSFET designed for power switching applications such as PoE, LED lighting, and telecom power. It is packaged in a PDFN56 case with a maximum continuous drain current of 24 A at 25°C and a drain-source voltage rating of 150 V. The on-state resistance is 65 mΩ at V_{GS} = 10 V and 80 mΩ at V_{GS} = 6 V. The gate charge is 24 nC, and the device meets RoHS 2011/65/EU and WEEE 2002/96/EC directives. The junction-to-case thermal resistance is 1.3 °C/W, and the operating temperature range is -55°C to +150°C.
MOSFET N-CH 150V 24A 8PDFN Product overview: TSM650N15CR RLG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM650N15CR RLG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM650N15CR RLG |
| Product Name | 150V 24A MOSFET Transistor |
| Polarity | N-Channel |
| MOSFET Operating Mode | Enhancement |
| Transconductance | 0.0110 kS |
| PD | 96 milliwatts |