Taiwan Semiconductor Co., Ltd. Single FETs, MOSFETs TSM60NB190CZ

Description
600V, 18A, SINGLE N-CHANNEL POWE
Request a Quote
Description
600V, 18A, SINGLE N-CHANNEL POWE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSM60NB190CZ is an N-channel power MOSFET using Super-Junction technology, rated for 600V drain-source voltage and 18A continuous drain current at 25°C, with a maximum on-resistance of 0.19Ω. It is housed in a TO-220 package and features a gate charge of 31nC, single-pulsed avalanche energy of 212.9mJ, and a junction-to-case thermal resistance of 0.83°C/W. The device is RoHS compliant, halogen-free per IEC 61249-2-21, and meets ITO-220 and TO-220 package standards. It is tested for 100% UIS and suitable for power supply and AC/DC LED lighting applications.

Datasheet Summary
Powered by GS/AI

The TSM60NB190CZ is an N-channel power MOSFET using Super-Junction technology, rated for 600V drain-source voltage and 18A continuous drain current at 25°C, with a maximum on-resistance of 0.19Ω. It is housed in a TO-220 package and features a gate charge of 31nC, single-pulsed avalanche energy of 212.9mJ, and a junction-to-case thermal resistance of 0.83°C/W. The device is RoHS compliant, halogen-free per IEC 61249-2-21, and meets ITO-220 and TO-220 package standards. It is tested for 100% UIS and suitable for power supply and AC/DC LED lighting applications.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1801-TSM60NB190CZ-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1801-TSM60NB190CZ-ND
Single FETs, MOSFETs 1801-TSM60NB190CZ-ND
600V, 18A, SINGLE N-CHANNEL POWE

600V, 18A, SINGLE N-CHANNEL POWE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1801-TSM60NB190CZ-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
View Details
4 suppliers
45 V, 1 A PNP medium power transistors - BC51PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers
 - LM5111-4M/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET; CMOS
Package Type SOIC8
View Details
Transistor - 74192135 - Radwell International
Fuji Electric Corp. of America
View Details