The TSM5NC50CZ is an N-channel power MOSFET designed for high-voltage switching applications such as power supplies, ballasts, UPS, and HV BLDC drives. It is packaged in a TO-220 case and has a drain-source voltage rating of 500 V, a continuous drain current of 5 A at 25°C, and a maximum on-state resistance of 1.38 Ω at 10 V gate-source voltage. The device supports a pulsed drain current of 20 A, dissipates up to 89 W at 25°C, and withstands a single-pulse avalanche energy of 122.5 mJ. The junction-to-case thermal resistance is 1.4 °C/W, and the operating junction and storage temperature range is -55°C to +150°C. The part is RoHS compliant and halogen-free.
MOSFET N-CHANNEL 500V 5A TO220 Product overview: TSM5NC50CZ C0G from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM5NC50CZ C0G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM5NC50CZ C0G |
| Product Name | N-Channel 500V 5A TO220 MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 500 volts |
| PD | 89000 milliwatts |