The TSM5NC50CF is an N-channel power MOSFET designed for AC/DC LED lighting and power supply applications, housed in an ITO-220S package. It has a drain-source voltage rating of 500 V, a continuous drain current of 5 A at 25°C, and a maximum on-state resistance of 1.38 Ω at 10 V gate-source voltage. The device supports a single pulse avalanche energy of 122.5 mJ and a peak avalanche current of 3.5 A. Thermal resistance from junction to case is 3.1 °C/W, and junction to ambient is 62 °C/W. It operates over a temperature range of -55 °C to +150 °C and complies with RoHS 2011/65/EU and IEC 61249-2-21 halogen-free standards.
500V, 5A, SINGLE N-CHANNEL POWER
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSM5NC50CF-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |