TSM4NC50CP is an N-channel power MOSFET rated for 500V drain-source voltage and 4A continuous drain current at 25°C, housed in a TO-252 (DPAK) package with a maximum on-state resistance of 2.7Ω. It has a gate-source voltage limit of ±20V, a junction-to-case thermal resistance of 1.5°C/W, and operates over a temperature range of -55°C to +150°C. The device is compliant with RoHS Directive 2011/65/EU and is halogen-free per IEC 61249-2-21. Single pulse avalanche energy is rated at 78.4mJ, and it features a body diode with a forward voltage of up to 1.3V at 3.4A. Marking follows the format YML, with year, month, and lot codes.
500V, 4A, SINGLE N-CHANNEL POWER
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSM4NC50CPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |