TSM4NB65CH C5G is a 650V N-channel power MOSFET in a TO-251 (IPAK) package. It has a maximum continuous drain current of 4 A at 25℃ and 2.4 A at 100℃, with a pulsed drain current of 16 A. The maximum on-state resistance is 3.37 Ω at 10 V gate-source voltage and 2 A drain current. It supports single pulse avalanche energy up to 31.2 mJ and dissipates up to 70 W at 25℃ case temperature. The device operates from -55℃ to +150℃ junction temperature and meets RoHS and halogen-free requirements. Thermal resistance from junction to case is 2.5 ℃/W, and junction-to-ambient is 83 ℃/W.
MOSFET N-CHANNEL 650V 4A TO251 Product overview: TSM4NB65CH C5G from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM4NB65CH C5G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM4NB65CH C5G |
| Product Name | N-Channel 650V 4A MOSFET Transistor |
| PD | 70000 milliwatts |