The TSM4NB60CH is an N-channel power MOSFET in the TO-251 (IPAK) package, rated for 600V drain-source voltage and 4.0A continuous drain current at 25°C. It has a maximum on-state resistance of 2.5Ω at 10V gate drive, a total gate charge of 14.5nC, and is rated for 70mJ single-pulsed avalanche energy. The device is Pb-free, RoHS compliant, halogen-free per IEC 61249-2-21, and features a junction temperature range of -55°C to +150°C. Thermal resistance from junction to case is 2.5°C/W, and junction-to-ambient is 83°C/W on FR-4 PCB in still air. It meets the MSL 3 moisture sensitivity level per J-STD-020.
600V, 4A, SINGLE N-CHANNEL POWER
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSM4NB60CH-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |