TSM4953DCS is a 30V dual P-channel MOSFET in an SOP-8 package, designed for load and PA switching applications. It features a drain-source voltage rating of -30V, continuous drain current of -4.9A at VGS = -4.5V, and on-resistance of 90mΩ at VGS = -4.5V and 60mΩ at VGS = -10V. The device has a maximum power dissipation of 2.5W at 25°C and operates within a junction temperature range of -55°C to +150°C. Thermal resistance is 40°C/W junction-to-case and 62.5°C/W junction-to-ambient.
MOSFET 2P-CH 30V 4.9A 8SOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSM4953DCSTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |