TSM4936DCS is an N-channel power MOSFET designed for switching applications such as DC-DC converters and switching mode power supplies. It is packaged in an SOP-8 case with a moisture sensitivity level of 3 per J-STD-020. The device has a drain-source voltage rating of 30 V, a continuous drain current of 6 A at 25°C, and a maximum on-resistance of 53 mΩ at V_GS = 4.5 V. It features a total gate charge of 9.2 nC and a junction-to-ambient thermal resistance of 60 °C/W on a PCB with 1 in² of copper. The operating junction and storage temperature range is -55 to +150 °C. The part is RoHS compliant and halogen-free.
MOSFET 2N-CH 30V 5.9A 8SOP Product overview: TSM4936DCS RLG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TSM4936DCS RLG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-TSM4936DCS RLG |
| Product Name | 30V 5.9A MOSFET Transistor |
| Polarity | N-Channel |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 30 volts |
| PD | 3 milliwatts |