The TSM4925DCS is a P-channel power MOSFET designed for power management and load switching applications, housed in an SOP-8 package. It has a drain-source voltage rating of -30 V, a continuous drain current of -7.5 A, and a maximum on-resistance of 25 mΩ at -10 V gate-source voltage. The device features a total gate charge of 25 nC and operates over a junction and storage temperature range of -55°C to +150°C. It meets RoHS compliance and has a junction-to-ambient thermal resistance of 60°C/W on a PCB with 1 in² of copper. The part is moisture sensitive at MSL 3 per J-STD-020.
MOSFET 2P-CH 30V 7.1A 8SOP Product overview: TSM4925DCS RLG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TSM4925DCS RLG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-TSM4925DCS RLG |
| Product Name | 30V 7.1A MOSFET Transistor |
| Polarity | P-Channel |
| MOSFET Operating Mode | Enhancement |
| PD | 2 milliwatts |