The TSM480P06CP is a P-channel MOSFET designed for power switching applications such as BLDC motor control, battery management, DC-DC conversion, and synchronous rectification. It is packaged in a TO-252 (DPAK) case with a maximum drain-source voltage of -60 V, continuous drain current of -26 A at 25°C, and a maximum on-state resistance of 48 mΩ at -10 V gate-source voltage. The device supports single-pulse avalanche energy up to 90.2 mJ and has a gate charge of 24 nC. It operates over a junction temperature range of -55°C to +150°C, meets RoHS compliance, and is halogen-free per IEC 61249-2-21. Thermal resistance from junction to case is 2.1°C/W.
MOSFET P-CHANNEL 60V 20A TO252 Product overview: TSM480P06CP ROG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 20A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM480P06CP ROG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM480P06CP ROG |
| Product Name | P-Channel 60V 20A TO252 MOSFET Transistor |
| Polarity | P-Channel |
| MOSFET Operating Mode | Enhancement |
| PD | 40 milliwatts |