60V P-channel power MOSFET in ITO-220 package with a continuous drain current of -13 A at Tc = 100°C and a power dissipation of 27 W at Tc = 25°C. Drain-source on-state resistance is 48 mΩ at VGS = -10 V and 65 mΩ at VGS = -4.5 V. Gate charge is 22.4 nC, and junction temperature ranges from -50°C to +150°C. Thermal resistance from junction to case is 4.7 °C/W. Complies with halogen and antimony-free requirements as defined by RoHS and similar standards.
P-Channel 60V 20A (Tc) 27W (Tc) Through Hole ITO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TSM480P06CIC0G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |