MOSFET N-CHANNEL 60V 8A 8SOP Product overview: TSM4436CS RLG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM4436CS RLG can be used for catalog matching and distributor lookup.
N-Channel 60V 8A (Ta) 2.5W (Ta) Surface Mount 8-SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 278-TSM4436CS RLG | TSM4436CSRLGTR-ND |
| Product Name | N-Channel 60V 8A MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 60 volts | |
| PD | 2.5 milliwatts |