The TSM4424 is a 20V N-channel MOSFET designed for battery switch applications, particularly in Li-ion battery packs. It is packaged in an SOP-8 format with a maximum continuous drain current of 8A and a drain-source on-resistance of up to 30 mΩ at 4.5V gate-source voltage. The device supports a peak pulsed drain current of 30A and operates with a gate-source voltage up to ±8V. Maximum power dissipation is 2.5W at 25°C ambient temperature, with a thermal resistance junction-to-ambient of 52.5°C/W. The operating junction and storage temperature range is -55°C to +150°C. The part complies with RoHS standards, indicated by the "G" suffix denoting halogen- and antimony-free construction.
Trans MOSFET N-CH 20V 8A 8-Pin SOP Product overview: TSM4424CS RLG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM4424CS RLG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM4424CS RLG |
| Product Name | 20V 8A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |