TSM3N80CI C0G is an N-channel power MOSFET in an ITO-220 package for high-voltage switching applications. It has a drain-source voltage rating of 800 V, a continuous drain current of 3 A at 25°C, and a drain-source on-state resistance of up to 4.2 Ω. The gate charge is 19 nC typical, with a reverse transfer capacitance of 10.2 pF typical. It meets RoHS Directive 2011/65/EU and is halogen-free per IEC 61249-2-21. The junction-to-case thermal resistance is 3.9 °C/W, and the operating temperature range is -55°C to +150°C.
Trans MOSFET N-CH 800V 3A 3-Pin(3+Tab) ITO-220 Tube Product overview: TSM3N80CI C0G from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM3N80CI C0G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM3N80CI C0G |
| Product Name | 800V 3A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |