The TSM35N10CP is a 100V N-channel power MOSFET in a TO-252 (DPAK) package, designed for power switching applications. It has a maximum continuous drain current of 32A at 25°C and a typical on-state resistance of 37mΩ at a gate-source voltage of 10V. The device features a low gate charge of 34nC and low reverse transfer capacitance of 45pF. It operates with a junction temperature range of -55°C to +150°C and has a thermal resistance from junction to case of 1.5°C/W. The part is halogen-free per IEC 61249-2-21 and meets the AEC-Q200 automotive qualification standard.
MOSFET N-CHANNEL 100V 32A TO252 Product overview: TSM35N10CP ROG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 32A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 32A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM35N10CP ROG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM35N10CP ROG |
| Product Name | N-Channel 100V 32A TO252 MOSFET Transistor |
| PD | 83300 milliwatts |