The TSM3443CX6 is a P-channel power MOSFET designed for power management, load switching, and battery protection applications. It is packaged in an SOT-26 case with a maximum drain-source voltage of -20 V and a continuous drain current of -4.3 A at 25°C. The drain-source on-state resistance is 60 mΩ max at V_GS = -4.5 V and 100 mΩ max at V_GS = -2.5 V. The total gate charge is 9.5 nC, and the junction-to-ambient thermal resistance is 80 °C/W on a PCB with 1 in² of copper. It operates over a junction temperature range of -55°C to +150°C, is RoHS compliant, and halogen-free. The device meets MSL 1 moisture sensitivity level per J-STD-020.
MOSFET P-CHANNEL 20V 4.7A SOT26 Product overview: TSM3443CX6 RFG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM3443CX6 RFG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM3443CX6 RFG |
| Product Name | P-Channel 20V 4.7A MOSFET Transistor |
| Polarity | P-Channel |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 20 volts |
| Transconductance | 0.0110 kS |