N-Channel MOSFET with 600V drain-source voltage, 4.4Ω maximum on-state resistance at 10V gate-source voltage, and 2.3A continuous drain current at 25°C, housed in a TO-251 (IPAK) package. It supports 55mJ single-pulse avalanche energy and operates within a junction and storage temperature range of -55°C to +150°C. Thermal resistance from junction to case is 2.1°C/W, and junction-to-ambient is 62°C/W on FR-4 PCB with minimum recommended footprint in still air. The device is RoHS compliant and halogen-free according to IEC 61249-2-21.
N-Channel 600V 2A (Tc) 44W (Tc) Through Hole TO-251 (IPAK)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TSM2NB60CHC5G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |