The TSM2N7002KCX is an N-channel power MOSFET designed for low-side load switching and general switching circuits, housed in an SOT-23 package. It has a drain-source voltage rating of 60 V and a continuous drain current of 300 mA at 25°C. The drain-source on-state resistance is 2 Ω maximum at V GS = 10 V and 4 Ω maximum at V GS = 4.5 V. The gate charge is 0.91 nC, and the device is ESD protected to 2.5 kV (HBM). It operates over a junction and storage temperature range of -55°C to +150°C, with a junction-to-ambient thermal resistance of 350 °C/W. The part is RoHS compliant and halogen-free per IEC 61249-2-21.
60V, 0.3A, SINGLE N-CHANNEL POWE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSM2N7002KCXTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |