The TSM2N7002KCX is an N-channel Power MOSFET designed for low-side load switching and general switch circuits, housed in an SOT-23 package. It has a drain-source voltage rating of 60 V and a continuous drain current of 300 mA at 25°C, reducing to 134 mA at 125°C. The on-state resistance is 2 Ω maximum at V_GS = 10 V and 4 Ω maximum at V_GS = 4.5 V. The device features a low gate charge of 0.91 nC and is ESD protected with 2.5 kV (HBM). It is RoHS compliant and halogen-free per IEC 61249-2-21. The junction-to-ambient thermal resistance is 350 °C/W, based on a 1 in² pad of 2 oz copper. Operating junction and storage temperatures range from -55°C to +150°C.
MOSFET N-CH 60V 300MA SOT23 Product overview: TSM2N7002KCX RFG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 300MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 300MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM2N7002KCX RFG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM2N7002KCX RFG |
| Product Name | 60V 300MA SOT23 MOSFET Transistor |
| Polarity | N-Channel |
| MOSFET Operating Mode | Enhancement |
| Transconductance | 1.00E-4 kS |
| PD | 300 milliwatts |