MOSFET N/P-CH 20V 11.6A/9A 6TDFN Product overview: TSM2537CQ RFG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 11.6A, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 11.6A, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TSM2537CQ RFG can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 20V 11.6A (Tc), 9A (Tc) 6.25W Surface Mount 6-TDFN (2x2)
Mosfet Array N and P-Channel 20V 11.6A (Tc), 9A (Tc) 6.25W Surface Mount 6-TDFN (2x2)
Mosfet Array N and P-Channel 20V 11.6A (Tc), 9A (Tc) 6.25W Surface Mount 6-TDFN (2x2)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 289-TSM2537CQ RFG | TSM2537CQRFGCT-ND |
| Product Name | 20V 11.6A 9A MOSFET Transistor | FET, MOSFET Arrays |
| Polarity | N-Channel; P-Channel | |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 20 volts | |
| Transconductance | 0.0280 to 0.0150 kS |