N-Channel Power MOSFET in SOT-23 package rated for 100 V drain-source voltage and 1.5 A continuous drain current, with a maximum RDS(ON) of 250 mΩ at 10 V gate-source voltage and a total gate charge of 3.9 nC. Designed for DC-DC converters and power management functions, it operates over a junction temperature range of -55°C to +150°C and has a junction-to-ambient thermal resistance of 120 °C/W on a PCB with 1 in² of copper. The device is RoHS compliant and halogen-free.
N-CH MOSFET 100V 1.5A SOT-23 Surface Mount Product overview: TSM2328CX RFG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1.5A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 1.5A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM2328CX RFG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM2328CX RFG |
| Product Name | SMD 100V 1.5A SOT-23 MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |