MOSFET N-CHANNEL 20V 4.9A SOT23 Product overview: TSM2314CX RFG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 4.9A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.9A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM2314CX RFG can be used for catalog matching and distributor lookup.
MOSFET Transistor, N Channel, 4.9 A, 20 V, 0.027 ohm, 4.5 V, 850 mV RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM2314CX RFG | 27T2999 |
| Product Name | N-Channel 20V 4.9A SOT23 MOSFET Transistor | Mosfet Transistor, N Channel, 4.9 A, 20 V, 0.027 Ohm, 4.5 V, 850 Mv Rohs Compliant Taiwan Semiconductor |
| Polarity | N-Channel | N-Channel |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 20 volts | |
| Transconductance | 0.0400 kS |