The TSM2309CX is a 60V P-channel power MOSFET in an SOT-23 package, designed for switching applications. It has a continuous drain current of -3.1A at 25°C case temperature and a pulsed drain current of -12.4A. The on-state resistance is 190 mΩ maximum at V GS = -10V and 240 mΩ maximum at V GS = -4.5V. The gate threshold voltage ranges from -1.2V to -2.5V. Thermal resistance junction-to-ambient is 80°C/W. The device meets MSL 1 moisture sensitivity level per J-STD-020 and is halogen-free per IEC 61249-2-21. It is not intended for use in medical, life-saving, or life-sustaining applications.
-60V, -3.1A, SINGLE P-CHANNEL PO
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSM2309CXTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |