MOSFET P-CHANNEL 30V 3A SOT23 Product overview: TSM2307CX RFG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 3A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM2307CX RFG can be used for catalog matching and distributor lookup.
MOSFET, P-CH, -30V, -3A, SOT-23; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.076ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM2307CX RFG | 95Y0403 |
| Product Name | P-Channel 30V 3A SOT23 MOSFET Transistor | Mosfet, P-Ch, -30V, -3A, Sot-23; Transistor Polarity Taiwan Semiconductor |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 30 volts | |
| PD | 1250 milliwatts | |
| TJ | 150 C (302 F) |