The TSM2305CX is a P-channel power MOSFET designed for power management and load switch applications. It is packaged in SOT-23 and rated for a drain-source voltage of -20 V and a continuous drain current of -3.6 A at 25°C. The on-resistance is up to 55 mΩ at V_GS = -4.5 V and 130 mΩ at V_GS = -1.8 V. Total gate charge is 9.5 nC. It operates over a junction and storage temperature range of -55°C to +150°C with a junction-to-ambient thermal resistance of 120°C/W. The device is RoHS compliant and halogen-free, with moisture sensitivity level 1 per J-STD-020.
MOSFET P-CHANNEL 20V 3.2A SOT23 Product overview: TSM2305CX RFG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20V, 3.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM2305CX RFG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM2305CX RFG |
| Product Name | P-Channel 20V 3.2A SOT23 MOSFET Transistor |
| Polarity | P-Channel |
| MOSFET Operating Mode | Enhancement |
| PD | 1.25 milliwatts |