N-Channel power MOSFET for 600V applications, available in a TO-92 package, with a continuous drain current rating of 0.5A at 25°C and a maximum on-state resistance of 10Ω. The device is avalanche rated to 5mJ, has a total gate charge of 6.1nC, and a junction-to-ambient thermal resistance of 110°C/W. It is Pb-free, RoHS compliant, and halogen-free, with an operating junction temperature range of -55°C to +150°C.
N-Channel 600V 500mA (Tc) 2.5W (Tc) Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TSM1NB60SCTB0-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |