P-Channel 30V 36A (Tc) 27.8W (Tc) Surface Mount 8-PDFN (3.1x3.1)
P-Channel 30V 36A (Tc) 27.8W (Tc) Surface Mount 8-PDFN (3.1x3.1)
P-Channel 30V 36A (Tc) 27.8W (Tc) Surface Mount 8-PDFN (3.1x3.1)
MOSFET P-CH 30V 36A 8PDFN Product overview: TSM150P03PQ33 RGG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM150P03PQ33 RGG can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM150P03PQ33RGGDKR-ND | 278-TSM150P03PQ33 RGG |
| Product Name | Single FETs, MOSFETs | 30V 36A MOSFET Transistor |
| Polarity | P-Channel | P-Channel |
| Package Type | 8-PowerWDFN | Tape & Reel (TR) |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 30 volts |