The TSM120N06LCS is an N-channel power MOSFET designed for motor control and battery power management applications. It is packaged in an SOP-8 case with a drain-source voltage rating of 60 V, a continuous drain current of 23 A at 25°C, and a drain-source on-state resistance of 12 mΩ at V_GS = 10 V. The device has a gate charge of 19 nC, a total power dissipation of 12.5 W at 25°C, and a junction-to-case thermal resistance of 10 °C/W. It operates over a junction and storage temperature range of -55°C to +150°C and meets RoHS 2011/65/EU and WEEE 2002/96/EC directives. The part is halogen-free per IEC 61249-2-21 and complies with MSL 1 moisture sensitivity level per J-STD-020.
MOSFET N-CHANNEL 60V 23A 8SOP Product overview: TSM120N06LCS RLG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM120N06LCS RLG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM120N06LCS RLG |
| Product Name | N-Channel 60V 23A MOSFET Transistor |
| Polarity | N-Channel |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 60 volts |
| Transconductance | 0.0380 kS |