TSM10NC60CF is an N-channel power MOSFET designed for AC/DC LED lighting and power supply applications, featuring a 600 V drain-source voltage rating, a continuous drain current of 10 A at 25°C, and a maximum on-state resistance of 0.75 Ω. It is packaged in an ITO-220S case with a junction-to-case thermal resistance of 2.8 °C/W and a junction-to-ambient thermal resistance of 62 °C/W in still air on FR-4 PCB. The device supports a single pulse avalanche energy of 422.5 mJ and operates over a junction and storage temperature range of -55°C to +150°C. It is RoHS compliant and halogen-free according to IEC 61249-2-21.
600V, 10A, SINGLE N-CHANNEL POWE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSM10NC60CF-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |