The TSM100N06 is a 60V N-channel power MOSFET in a TO-220 package, designed for power switching and load control applications. It has a maximum drain-source voltage of 60V and a continuous drain current of 100A at 25°C. The on-state resistance is specified at 6.7mΩ maximum at 10V gate-source voltage. The device features a typical gate charge of 81nC and a reverse transfer capacitance of 339pF. Thermal resistance from junction to case is 0.8°C/W, and the operating junction temperature range is -55°C to +150°C. The package dimensions conform to standard TO-220 specifications. The part is halogen-free and meets RoHS standards. The ordering code 'CZ C0G' indicates tube packaging with a specific finish, but all electrical and thermal ratings apply to the base TSM100N06 series.
MOSFET N-CHANNEL 60V 100A TO220 Product overview: TSM100N06CZ C0G from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM100N06CZ C0G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM100N06CZ C0G |
| Product Name | N-Channel 60V 100A TO220 MOSFET Transistor |
| PD | 167000 milliwatts |