TSM090N03CP is a 30V N-channel power MOSFET in a TO-252 (DPAK) package, designed for switching applications. It has a maximum continuous drain current of 55 A at 25°C case temperature and 35 A at 100°C, with a pulsed drain current rating of 220 A. The drain-source on-state resistance is 9 mΩ maximum at V_GS=10V and 13 mΩ maximum at V_GS=4.5V. Total gate charge is 7.5 nC. The device has a thermal resistance from junction to case of 3.1 °C/W and junction to ambient of 62 °C/W. It operates with a maximum junction temperature of 150°C and meets the IEC 61249-2-21 halogen-free standard. The gate-source voltage rating is ±20 V.
30V, 50A, SINGLE N-CHANNEL POWER
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSM090N03CPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |