The TSM085P03CS is a P-channel power MOSFET designed for DC-DC converters, battery power management, load switching, and BLDC motor drives. It is packaged in an SOP-8 format with a maximum drain-source voltage of -30V and a continuous drain current of -34A at 25°C. The device has a typical on-state resistance of 8.5mΩ at -10V gate-source voltage and 14mΩ at -4.5V. It features a total gate charge of 28nC and is compliant with RoHS 2011/65/EU and WEEE 2002/96/EC directives. The junction-to-case thermal resistance is 9°C/W, and the operating junction temperature ranges from -55°C to +150°C. The part is halogen-free per IEC 61249-2-21 and rated for MSL 1 moisture sensitivity per J-STD-020.
-30, -34, SINGLE P-CHANNEL
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1801-TSM085P03CSTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |