TSM05N03CW RPG is a 30V N-channel MOSFET in SOT-223 package for load and PA switching applications. It has a continuous drain current rating of 5 A and a pulsing capability of ±20 A. The on-state resistance is 60 mΩ at VGS=10V and 90 mΩ at VGS=4.5V. The junction-to-case thermal resistance is 15°C/W, and junction-to-ambient is 45°C/W when mounted on a PCB. The device operates from -55°C to +150°C and is halogen-free. It meets AEC-Q200 and RoHS standards.
MOSFET N-CHANNEL 30V 5A SOT223 Product overview: TSM05N03CW RPG from Taiwan Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TSM05N03CW RPG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-TSM05N03CW RPG |
| Product Name | N-Channel 30V 5A MOSFET Transistor |
| Polarity | N-Channel |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 30 volts |
| PD | 3 milliwatts |