NPN BJT 400V 1A 1.2W SOT-223 Surface Mount Transistor Product overview: TSC873CW RPG from Taiwan Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V, 1A, 1.2W. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 400V, 1A, 1.2W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TSC873CW RPG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 1A Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 400V 1A Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 400V 1A Surface Mount SOT-223
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-TSC873CW RPG | TSC873CWRPGDKR-ND |
| Product Name | SMD 400V 1A 1.2W Bipolar Transistor | Single Bipolar Transistors |
| IC(max) | 1000 milliamps | |
| VCBO | 600 volts | |
| PD | 1200 milliwatts |